Manufacturer: Maxim Integrated
Win Source Part Number: 882672-MAX9713ETJ
Features: Amplifier IC
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.33.0001
6W MONO/STEREO CLASS D AMPLIFIER
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 882672-MAX9713ETJ | MAX9713ETJ |
| Product Name | Linear - Linear - Amplifiers - Audio - MAX9713ETJ | Linear - Amplifiers - Audio |
| Operation Class | Class D |