Manufacturer: Maxim Integrated
Win Source Part Number: 925752-MAX9700DEUB
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Amplifier IC 1-Channel (Mono) Class D 10-uMAX
Package: Bulk
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 10-uMAX
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.33.0001
CLASS D AUDIO AMPLIFIER
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 925752-MAX9700DEUB | MAX9700DEUB |
| Product Name | Linear - Linear - Amplifiers - Audio - MAX9700DEUB | Linear - Amplifiers - Audio |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |