Manufacturer: Maxim Integrated
Win Source Part Number: 882670-MAX97001EWP+
Series: DirectDrive®
Features: Amplifier IC
Package: Tube
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.33.0001
IC AMP CLASS D MONO 920MW 20WLP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 882670-MAX97001EWP+ | MAX97001EWP+ |
| Product Name | Linear - Linear - Amplifiers - Audio - MAX97001EWP+ | Linear - Amplifiers - Audio |
| Output Power | 0.9200 watts |