Rochester Electronics Linear - Linear - Amplifiers - Video Amps and Modules - MAX9590ETU+ MAX9590ETU+

Description
Manufacturer: Maxim Integrated Win Source Part Number: 882654-MAX9590ETU+ Features: Video Amp 14 Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 43 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 882654-MAX9590ETU+ Features: Video Amp 14 Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 43 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - MAX9590ETU+ - 882654-MAX9590ETU+ - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - MAX9590ETU+
882654-MAX9590ETU+
Linear - Linear - Amplifiers - Video Amps and Modules - MAX9590ETU+ 882654-MAX9590ETU+
Manufacturer: Maxim Integrated Win Source Part Number: 882654-MAX9590ETU+ Features: Video Amp 14 Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 43 HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 882654-MAX9590ETU+
Features: Video Amp 14
Package: Tube
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 43
HTSUS: 8542.39.0001

Buy Now Datasheet
Linear - Amplifiers - Video Amps and Modules - MAX9590ETU+ - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
MAX9590ETU+
Linear - Amplifiers - Video Amps and Modules MAX9590ETU+
IC AMP TFT-LCD 38TQFN

IC AMP TFT-LCD 38TQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Video Amplifier Chips
Product Number 882654-MAX9590ETU+ MAX9590ETU+
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - MAX9590ETU+ Linear - Amplifiers - Video Amps and Modules
Source Current (IS) 21 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

BUF11702 10+1 Channel High Current Buffer - BUF11702PWPG4 - Texas Instruments
Specs
RoHS Compliant RoHS
View Details
3 suppliers
50 - 1800 MHz, 75 Ohm, Single-Ended, 20 dB Gain CATV Amplifier - QPL1819 - Qorvo
Specs
RoHS Compliant RoHS
Bandwidth 50 to 1800 MHz
Supply Voltage (VS) 5 volts
View Details
Linear - Amplifiers - Video Amps and Modules - HA9P5020-9 - Lingto Electronic Limited
Specs
Bandwidth 100 MHz
Source Current (IS) 7.5 milliamps
View Details
Log Video Amplifier IC - L-17D - Anadyne
Specs
Input Voltage Noise (Vn) 1.2 nV/rt.Hz
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details