Rochester Electronics Linear - Amplifiers - Video Amps and Modules MAX9504BELT+

Description
MAX9504 3V/5V VIDEO AMPLIFIER
Datasheet
Description
MAX9504 3V/5V VIDEO AMPLIFIER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Amplifiers - Video Amps and Modules - MAX9504BELT+ - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
MAX9504BELT+
Linear - Amplifiers - Video Amps and Modules MAX9504BELT+
MAX9504 3V/5V VIDEO AMPLIFIER

MAX9504 3V/5V VIDEO AMPLIFIER

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Video Amplifier Chips
Product Number MAX9504BELT+
Product Name Linear - Amplifiers - Video Amps and Modules
Bandwidth 47 MHz
Unlock Full Specs
to access all available technical data

Similar Products

75 Ω 30 dB CATV Amplifier (50 – 1800MHz) - QPL1827 - Qorvo
Specs
RoHS Compliant RoHS
Bandwidth 50 to 1800 MHz
Supply Voltage (VS) 5 to 8 volts
View Details
Operational Amplifier IC - 687-CLC415AJE - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1500 V/µs
Bandwidth 160 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Linear - Amplifiers - Video Amps and Modules - BGY787,112 - Lingto Electronic Limited
Specs
Source Current (IS) 220 milliamps
View Details
Log Video Amplifier IC - L-17D - Anadyne
Specs
Input Voltage Noise (Vn) 1.2 nV/rt.Hz
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details