MAX9320BEUA -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
MAX9320BEUA
Description
CLOCK AND DATA DRIVER
Datasheet
Description
CLOCK AND DATA DRIVER
Datasheet
Suppliers
Interface - Drivers, Receivers, Transceivers
MAX9320BEUA
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
MAX9320BEUA |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth
Operating Frequency
2400 MHz
View Details
Device Type
Beamformers
Operating Frequency
500 to 1000 MHz
View Details
Supply Voltage
Other; 1.14V ~ 1.3V
Package Type
48-QFN
View Details