MAX9313EGJ -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
MAX9313EGJ
Description
CLOCK AND DATA DRIVER
-
Lingto Electronic Limited
Datasheet
Description
CLOCK AND DATA DRIVER
Datasheet
Suppliers
Interface - Drivers, Receivers, Transceivers
MAX9313EGJ
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
MAX9313EGJ |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth
Operating Frequency
2400 MHz
View Details
Device Type
Beamformers
Operating Frequency
24000 to 30000 MHz
View Details
Technology
CDMA; GSM; GSM, ISM, PCS, WCDMA
Supply Voltage
Other; 3V, 5V
Operating Frequency
? to 4000 MHz
View Details
2 suppliers