MAX9311ECJ -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
MAX9311ECJ
Description
CLOCK AND DATA DRIVER
-
Lingto Electronic Limited
Datasheet
Description
CLOCK AND DATA DRIVER
Datasheet
Suppliers
Interface - Drivers, Receivers, Transceivers
MAX9311ECJ
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
MAX9311ECJ |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Receiver
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Technology
Bluetooth
Features
RoHS
Supply Voltage
Other; 1.76 V 3.63 V
View Details
Device Type
Beamformers
Operating Frequency
1000 to 26500 MHz
View Details