Rochester Electronics Interface - Drivers, Receivers, Transceivers MAX9171EKA

Description
MAX9171 LVDS LINE RECEIVERS
Datasheet
Description
MAX9171 LVDS LINE RECEIVERS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
MAX9171EKA
Interface - Drivers, Receivers, Transceivers MAX9171EKA
MAX9171 LVDS LINE RECEIVERS

MAX9171 LVDS LINE RECEIVERS

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number MAX9171EKA
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51822-CDAB-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Transceiver ICs - 2312-DW3110TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Monopulse Comparators RFM100400 - RFM100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
Telecom - SI32178-B-GM1R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Package Type 42-WFQFN Exposed Pad
Pins 42 #
View Details