Manufacturer: Maxim Integrated
Win Source Part Number: 882580-MAX901BMJE
Series: *
Features: Magnitude Comparator Bit Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
LOW-POWER VOLTAGE COMPARATOR
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Analog Comparators | Analog Comparators |
| Product Number | 882580-MAX901BMJE | MAX901BMJE |
| Product Name | Logic - Logic - Comparators - MAX901BMJE | Logic - Comparators |