MAX8888EZK29 -- PMIC - VOLTAGE REGULATORS - LINEAR
Rochester Electronics
PMIC - Voltage Regulators - Linear
MAX8888EZK29
Description
IC REG LINEAR LDO
-
Lingto Electronic Limited
Datasheet
Description
IC REG LINEAR LDO
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
MAX8888EZK29 |
|
Product Name
|
PMIC - Voltage Regulators - Linear |
Unlock Full Specs
to access all available technical data
Similar Products
Output Polarity
Positive
Output Voltage Type
Fixed
Package Type
Other; To-252
View Details
Allegro MicroSystems Inc.
Package Type
Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT
2.8 amps
VIN
3 to 5.5 volts
View Details
Package Type
SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature
0 to 70 C (32 to 158 F)
View Details