Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - MAX8887EZK31 MAX8887EZK31

Description
Manufacturer: Maxim Integrated Win Source Part Number: 882567-MAX8887EZK31 Series: * Features: Linear Voltage Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 882567-MAX8887EZK31 Series: * Features: Linear Voltage Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MAX8887EZK31 - 882567-MAX8887EZK31 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MAX8887EZK31
882567-MAX8887EZK31
PMIC - PMIC - Voltage Regulators - Linear - MAX8887EZK31 882567-MAX8887EZK31
Manufacturer: Maxim Integrated Win Source Part Number: 882567-MAX8887EZK31 Series: * Features: Linear Voltage Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 882567-MAX8887EZK31
Series: *
Features: Linear Voltage Regulator IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MAX8887EZK31 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MAX8887EZK31
PMIC - Voltage Regulators - Linear MAX8887EZK31
IC REG LINEAR LDO

IC REG LINEAR LDO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 882567-MAX8887EZK31 MAX8887EZK31
Product Name PMIC - PMIC - Voltage Regulators - Linear - MAX8887EZK31 PMIC - Voltage Regulators - Linear
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3989SEVTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 36-VFQFN Exposed Pad
IOUT 1.2 to 2.4 amps
VIN 3 to 5.5 volts
View Details
Battery Chargers - BQ24091DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Voltage Regulators - 2444529 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details