Manufacturer: Maxim Integrated
Win Source Part Number: 925713-MAX8881EUT50-
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-6
Package: Bulk
Package: SOT-23-6
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SOT-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
HTSUS: 8542.39.0001
Other Part Number: 2156-MAX8881EUT50-T,
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 925713-MAX8881EUT50-T |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MAX8881EUT50-T |
| Output Polarity | Positive |