Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - MAX8878EZK30 MAX8878EZK30

Description
Manufacturer: Maxim Integrated Win Source Part Number: 925711-MAX8878EZK30 Series: * Features: Linear Regulator Controller IC Output Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 925711-MAX8878EZK30 Series: * Features: Linear Regulator Controller IC Output Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - MAX8878EZK30 - 925711-MAX8878EZK30 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - MAX8878EZK30
925711-MAX8878EZK30
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - MAX8878EZK30 925711-MAX8878EZK30
Manufacturer: Maxim Integrated Win Source Part Number: 925711-MAX8878EZK30 Series: * Features: Linear Regulator Controller IC Output Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Maxim Integrated
Win Source Part Number: 925711-MAX8878EZK30
Series: *
Features: Linear Regulator Controller IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
PMIC - Voltage Regulators - Linear Regulator Controllers - MAX8878EZK30 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear Regulator Controllers
MAX8878EZK30
PMIC - Voltage Regulators - Linear Regulator Controllers MAX8878EZK30
LOW-NOISE, LOW-DROPOUT, 150MILLI

LOW-NOISE, LOW-DROPOUT, 150MILLI

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 925711-MAX8878EZK30 MAX8878EZK30
Product Name PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - MAX8878EZK30 PMIC - Voltage Regulators - Linear Regulator Controllers
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2444522 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Power Distribution Switches, Load Drivers - UDN2982A - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 18-DIP (0.300", 7.62mm)
Special Features Multiple Outputs
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP7142AUJZ-3.3-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Battery Chargers - BQ24765RUVT - ODG (Origin Data Global)
Specs
Package Type Other; 34-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details