Manufacturer: Maxim Integrated
Win Source Part Number: 882558-MAX8877EZK26
Series: *
Features: Linear Regulator Controller IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
LOW-NOISE, LOW-DROPOUT, 150MILLI
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 882558-MAX8877EZK26 | MAX8877EZK26 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - MAX8877EZK26 | PMIC - Voltage Regulators - Linear Regulator Controllers |
| Package Type | Other; Bulk |