Manufacturer: Maxim Integrated
Win Source Part Number: 882554-MAX8875EUK33
Series: *
Features: Linear Voltage Regulator IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
IC REG LINEAR LDO
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 882554-MAX8875EUK33 | MAX8875EUK33 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MAX8875EUK33 | PMIC - Voltage Regulators - Linear |
| Package Type | Other; Bulk |