MAX8875EUK26-T -- PMIC - VOLTAGE REGULATORS - LINEAR
Rochester Electronics
PMIC - Voltage Regulators - Linear
MAX8875EUK26-T
Description
IC REG LINEAR LDO
-
Lingto Electronic Limited
Datasheet
Description
IC REG LINEAR LDO
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
MAX8875EUK26-T |
|
Product Name
|
PMIC - Voltage Regulators - Linear |
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Package Type
SOIC; Other; 10-LSOP (0.154", 3.90mm Width) Exposed Pad
Operating Temperature
-40 to 105 C (-40 to 221 F)
View Details
Package Type
Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Operating Temperature
-20 to 70 C (-4 to 158 F)
View Details
Regulator Type
Low Dropout
Special Features
Shutdown (Inhibit) Pin; Shutdown
IOUT
0.3000 amps
View Details
Package Type
Other; TO-252-3-L1
IOUT
0.5000 amps
IQ
0.0060 amps
View Details