Manufacturer: Maxim Integrated
Win Source Part Number: 882552-MAX8873TEUK-T
Series: *
Features: Linear Voltage Regulator IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
IC REG LINEAR LDO
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 882552-MAX8873TEUK-T | MAX8873TEUK-T |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MAX8873TEUK-T | PMIC - Voltage Regulators - Linear |
| Package Type | Other; Bulk |