The MAX883MPA/PR is a low-dropout linear voltage regulator capable of delivering up to 200mA output current. It operates within a wide input voltage range of 2.7V to 11.5V and features a fixed output voltage of 5V. The device is designed for low quiescent current, typically drawing only 11µA, which helps maximize battery life in portable applications. It has a low dropout voltage of 220mV at 200mA output, ensuring efficient operation even when the input voltage is close to the output voltage. This regulator includes several protective features such as thermal overload protection, reverse-current protection, and foldback current limiting. Additionally, it supports a shutdown mode that reduces supply current to less than 1µA, making it suitable for battery-powered devices. The MAX883MPA/PR is housed in an 8-pin PDIP package and is rated for operation over a temperature range of -55°C to +125°C, making it suitable for a variety of demanding applications.
IC REG LIN POS ADJ 200MA 8DIP
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | MAX883MPA/PR |
| Product Name | PMIC - Voltage Regulators - Linear |
| Special Features | Enable, Low Battery Detection |