Manufacturer: Maxim Integrated
Win Source Part Number: 882543-MAX883ESA
Features: Linear Voltage Regulator IC 1 Output
Package: Tube
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001
IC REG LIN POS ADJ 200MA 8SOIC
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 882543-MAX883ESA | MAX883ESA |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MAX883ESA | PMIC - Voltage Regulators - Linear |
| Package Type | Other; Tube |