Manufacturer: Maxim Integrated
Win Source Part Number: 882541-MAX882CSA-TG0
Series: *
Features: Linear Regulator Controller IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
3.3V OR ADJUSTABLE, LOW-DROPOUT
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 882541-MAX882CSA-TG074 | MAX882CSA-TG074 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - MAX882CSA-TG074 | PMIC - Voltage Regulators - Linear Regulator Controllers |
| Package Type | Other; Bulk |