Manufacturer: Maxim Integrated
Win Source Part Number: 925703-MAX876AESA
Series: *
Features: Voltage Reference IC V
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 925703-MAX876AESA | MAX876AESA |
| Product Name | PMIC - PMIC - Voltage Reference - MAX876AESA | PMIC - Voltage Reference |
| Package Type | Other; Bulk |