Rochester Electronics PMIC - PMIC - Gate Drivers - MAX8552ETB MAX8552ETB

Description
Manufacturer: Maxim Integrated Win Source Part Number: 849706-MAX8552ETB Series: * Features: Gate Driver IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 849706-MAX8552ETB Series: * Features: Gate Driver IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - MAX8552ETB - 849706-MAX8552ETB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MAX8552ETB
849706-MAX8552ETB
PMIC - PMIC - Gate Drivers - MAX8552ETB 849706-MAX8552ETB
Manufacturer: Maxim Integrated Win Source Part Number: 849706-MAX8552ETB Series: * Features: Gate Driver IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Maxim Integrated
Win Source Part Number: 849706-MAX8552ETB
Series: *
Features: Gate Driver IC
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 849706-MAX8552ETB
Product Name PMIC - PMIC - Gate Drivers - MAX8552ETB
Unlock Full Specs
to access all available technical data

Similar Products

 - 55450W/C - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP14
Packing Method Tube; Tube; Other
View Details
Specialty Logic - 1727-3494-6-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; 6-TSSOP, SC-88, SOT-363
Packing Method Tape Reel
View Details
Full, Half-Bridge (H Bridge) Drivers - 296-CSD96416RWJT-ND - DigiKey
Specs
Supply Voltage 16 volts
Operating Temperature -55 to 150 C (-67 to 302 F)
Package Type 41-PowerTFQFN
View Details
2 suppliers
Clock Buffers, Drivers - CY28353OXC-2T - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 170000 kHz
View Details