Rochester Electronics PMIC - PMIC - Voltage Reference - MAX8515AEXK MAX8515AEXK

Description
Manufacturer: Maxim Integrated Win Source Part Number: 925685-MAX8515AEXK Operating Temperature Range: -40°C ~ 85°C (TA) Features: Shunt Voltage Reference IC Adjustable 0.6V V ±0.5% SC-70-5 Package: Bulk Package: 5-TSSOP, SC-70-5, SOT-353 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SC-70-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 925685-MAX8515AEXK Operating Temperature Range: -40°C ~ 85°C (TA) Features: Shunt Voltage Reference IC Adjustable 0.6V V ±0.5% SC-70-5 Package: Bulk Package: 5-TSSOP, SC-70-5, SOT-353 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SC-70-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - MAX8515AEXK - 925685-MAX8515AEXK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - MAX8515AEXK
925685-MAX8515AEXK
PMIC - PMIC - Voltage Reference - MAX8515AEXK 925685-MAX8515AEXK
Manufacturer: Maxim Integrated Win Source Part Number: 925685-MAX8515AEXK Operating Temperature Range: -40°C ~ 85°C (TA) Features: Shunt Voltage Reference IC Adjustable 0.6V V ±0.5% SC-70-5 Package: Bulk Package: 5-TSSOP, SC-70-5, SOT-353 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SC-70-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 925685-MAX8515AEXK
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Shunt Voltage Reference IC Adjustable 0.6V V ±0.5% SC-70-5
Package: Bulk
Package: 5-TSSOP, SC-70-5, SOT-353
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: SC-70-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Reference - MAX8515AEXK - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
MAX8515AEXK
PMIC - Voltage Reference MAX8515AEXK
IC VREF SHUNT ADJ 0.5% SC70-5

IC VREF SHUNT ADJ 0.5% SC70-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 925685-MAX8515AEXK MAX8515AEXK
Product Name PMIC - PMIC - Voltage Reference - MAX8515AEXK PMIC - Voltage Reference
Package Type Other; SC-70-5
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - AD587TQ - Lingto Electronic Limited
Specs
IQ 4 mA
View Details
LM4040A41 4.096-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A41IDCKR - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
7 suppliers
Analog - MTLT1019QH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details