Manufacturer: Maxim Integrated
Win Source Part Number: 925684-MAX8510EXK45
Series: *
Features: Linear Voltage Regulator IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1852
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
IC REG LINEAR LDO
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 925684-MAX8510EXK45 | MAX8510EXK45 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MAX8510EXK45 | PMIC - Voltage Regulators - Linear |
| Package Type | Other; Bulk |