Rochester Electronics PMIC - PMIC - Supervisors - MAX818MCUA MAX818MCUA

Description
Manufacturer: Maxim Integrated Win Source Part Number: 925673-MAX818MCUA Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector Channel 8-µMAX Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-µMAX ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 925673-MAX818MCUA Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector Channel 8-µMAX Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-µMAX ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - MAX818MCUA - 925673-MAX818MCUA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MAX818MCUA
925673-MAX818MCUA
PMIC - PMIC - Supervisors - MAX818MCUA 925673-MAX818MCUA
Manufacturer: Maxim Integrated Win Source Part Number: 925673-MAX818MCUA Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector Channel 8-µMAX Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-µMAX ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 925673-MAX818MCUA
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain or Open Collector Channel 8-µMAX
Package: Bulk
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-µMAX
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Supervisors - MAX818MCUA - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MAX818MCUA
PMIC - Supervisors MAX818MCUA
IC SUPERVISOR 1 CHANNEL 8UMAX

IC SUPERVISOR 1 CHANNEL 8UMAX

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 925673-MAX818MCUA MAX818MCUA
Product Name PMIC - PMIC - Supervisors - MAX818MCUA PMIC - Supervisors
Output Options Open Drain; Inverting Open Drain; Open Drain or Open Collector
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1220259 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
 - IP4047CX6/LF,135 - Rochester Electronics
Nexperia B.V.
Specs
Type CSP; WLCSP6
View Details
PMIC - Supervisors - ADM1065ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details