Rochester Electronics PMIC - PMIC - Supervisors - MAX817LESA MAX817LESA

Description
Manufacturer: Maxim Integrated Win Source Part Number: 925672-MAX817LESA Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector Channel 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 925672-MAX817LESA Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector Channel 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - MAX817LESA - 925672-MAX817LESA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MAX817LESA
925672-MAX817LESA
PMIC - PMIC - Supervisors - MAX817LESA 925672-MAX817LESA
Manufacturer: Maxim Integrated Win Source Part Number: 925672-MAX817LESA Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector Channel 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 925672-MAX817LESA
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain or Open Collector Channel 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Supervisors - MAX817LESA - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MAX817LESA
PMIC - Supervisors MAX817LESA
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 925672-MAX817LESA MAX817LESA
Product Name PMIC - PMIC - Supervisors - MAX817LESA PMIC - Supervisors
Output Options Open Drain; Inverting Open Drain; Open Drain or Open Collector
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1812-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 1907821P - RS Components, Ltd.
Specs
Type SC-70; SC-70
View Details
Battery Management - BQ2040SN-D111-BE - Quarktwin Technology Ltd.
Specs
Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details