Rochester Electronics PMIC - Supervisors MAX816CSA

Description
IC SUPERVISOR 1 CHANNEL 8SOIC
Description
IC SUPERVISOR 1 CHANNEL 8SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX816CSA is a high-accuracy microprocessor supervisory circuit designed for use in 3V and 5V systems. It features a reset threshold accuracy of ±1% and offers adjustable reset thresholds, making it suitable for various applications. The device operates with a maximum supply current of 75µA, which is ideal for battery-powered equipment. It includes an active-high RESET output and a manual reset input, ensuring reliable operation in critical applications. The MAX816CSA is guaranteed to provide a valid RESET output down to a VCC of 1V, enhancing its robustness against power supply fluctuations. It is available in an 8-pin SOIC package, making it suitable for compact designs. This product is particularly well-suited for medical equipment, intelligent instruments, and other critical microprocessor power monitoring applications.

Datasheet Summary
Powered by GS/AI

The MAX816CSA is a high-accuracy microprocessor supervisory circuit designed for use in 3V and 5V systems. It features a reset threshold accuracy of ±1% and offers adjustable reset thresholds, making it suitable for various applications. The device operates with a maximum supply current of 75µA, which is ideal for battery-powered equipment. It includes an active-high RESET output and a manual reset input, ensuring reliable operation in critical applications. The MAX816CSA is guaranteed to provide a valid RESET output down to a VCC of 1V, enhancing its robustness against power supply fluctuations. It is available in an 8-pin SOIC package, making it suitable for compact designs. This product is particularly well-suited for medical equipment, intelligent instruments, and other critical microprocessor power monitoring applications.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Supervisors - MAX816CSA - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MAX816CSA
PMIC - Supervisors MAX816CSA
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MAX816CSA
Product Name PMIC - Supervisors
Number of Supplies 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431AMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 1922594 - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM1817-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details