Rochester Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MAX775ESA MAX775ESA

Description
Manufacturer: Maxim Integrated Win Source Part Number: 882420-MAX775ESA Series: * Features: Regulator Output DC-DC Controller IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 882420-MAX775ESA Series: * Features: Regulator Output DC-DC Controller IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MAX775ESA - 882420-MAX775ESA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MAX775ESA
882420-MAX775ESA
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MAX775ESA 882420-MAX775ESA
Manufacturer: Maxim Integrated Win Source Part Number: 882420-MAX775ESA Series: * Features: Regulator Output DC-DC Controller IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.31.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 882420-MAX775ESA
Series: *
Features: Regulator Output DC-DC Controller IC
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.31.0001

Buy Now
PMIC - Voltage Regulators - DC DC Switching Controllers - MAX775ESA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
MAX775ESA
PMIC - Voltage Regulators - DC DC Switching Controllers MAX775ESA
INVERTING DC-TO-DC CONTROLLER

INVERTING DC-TO-DC CONTROLLER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 882420-MAX775ESA MAX775ESA
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MAX775ESA PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck-Boost
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Multi-Output PMIC - A4413KETTR-J - Allegro MicroSystems Inc.
Specs
Package Type Other; 32-Pin QFN
View Details
6 suppliers
Specs
Package Type Other; Tape & Reel (TR)
fsw 65 kHz
Duty Cycle 75
View Details
LM22673 3A SIMPLE SWITCHER?, Step-Down Voltage Reg. with Adjustable Soft-Start and Current Limit - LM22673MR-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
8 suppliers