Rochester Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MAX765ESA MAX765ESA

Description
Manufacturer: Maxim Integrated Win Source Part Number: 882413-MAX765ESA Features: Switching Regulator IC Output Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 882413-MAX765ESA Features: Switching Regulator IC Output Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MAX765ESA - 882413-MAX765ESA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MAX765ESA
882413-MAX765ESA
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MAX765ESA 882413-MAX765ESA
Manufacturer: Maxim Integrated Win Source Part Number: 882413-MAX765ESA Features: Switching Regulator IC Output Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 882413-MAX765ESA
Features: Switching Regulator IC Output
Package: Tube
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MAX765ESA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MAX765ESA
PMIC - Voltage Regulators - DC DC Switching Regulators MAX765ESA
IC REG BCK BST ADJ/-12V 8SOIC

IC REG BCK BST ADJ/-12V 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 882413-MAX765ESA MAX765ESA
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MAX765ESA PMIC - Voltage Regulators - DC DC Switching Regulators
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

65KHZ Power Management IC - 759-ICE2PCS02GE8191XUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 65 kHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Switching Regulators - 1908263P - RS Components, Ltd.
Specs
IOUT 0.2250 amps
Efficiency 85 %
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
DC DC Switching Controllers - 5962-8680603VEA - Quarktwin Technology Ltd.
Specs
Output Voltage Type Fixed; Transistor Driver
Package Type DIP; Other; 16-CDIP (0.300\", 7.62mm)
Life Cycle Stage Active
View Details