Manufacturer: Maxim Integrated
Win Source Part Number: 882399-MAX744AEWE
Series: *
Features: Switching Regulator IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
STEP-DOWN PWM DC-DC CONVERTER
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 882399-MAX744AEWE | MAX744AEWE |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MAX744AEWE | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Bulk |