Rochester Electronics Dual Voltage Regulator IC MAX743EWE

Description
MAX743 DUAL OUTPUT, SWITCH-MODE Product overview: MAX743EWE from Rochester Electronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MAX743EWE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MAX743 DUAL OUTPUT, SWITCH-MODE Product overview: MAX743EWE from Rochester Electronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MAX743EWE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Voltage Regulator IC
739-MAX743EWE
Dual Voltage Regulator IC 739-MAX743EWE
MAX743 DUAL OUTPUT, SWITCH-MODE Product overview: MAX743EWE from Rochester Electronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MAX743EWE can be used for catalog matching and distributor lookup.

MAX743 DUAL OUTPUT, SWITCH-MODE Product overview: MAX743EWE from Rochester Electronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MAX743EWE can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MAX743EWE - 882396-MAX743EWE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MAX743EWE
882396-MAX743EWE
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MAX743EWE 882396-MAX743EWE
Manufacturer: Maxim Integrated Win Source Part Number: 882396-MAX743EWE Operating Temperature Range: -40°C ~ 85°C (TA) Features: Boost Switching Regulator IC Positive or Negative Programmable ±12V, ±15V 2 Output 2A (Switch) 16-SOIC (0.295", 7.50mm Width) Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 882396-MAX743EWE
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Boost Switching Regulator IC Positive or Negative Programmable ±12V, ±15V 2 Output 2A (Switch) 16-SOIC (0.295", 7.50mm Width)
Package: Bulk
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MAX743EWE - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MAX743EWE
PMIC - Voltage Regulators - DC DC Switching Regulators MAX743EWE
MAX743 DUAL OUTPUT, SWITCH-MODE

MAX743 DUAL OUTPUT, SWITCH-MODE

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 739-MAX743EWE 882396-MAX743EWE MAX743EWE
Product Name Dual Voltage Regulator IC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MAX743EWE PMIC - Voltage Regulators - DC DC Switching Regulators
Package Type Other; 16-SOIC (0.295", 7.50mm Width) SOIC; Other; 16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

2.5A 384kHz SOIC Voltage Regulator IC - 750-A8281SLB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
Output Voltage 18 volts
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
Switching Regulators - 2222774P - RS Components, Ltd.
Specs
IOUT 1 amps
Efficiency 89 %
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Package Type Other; Tube
fsw 100 kHz
Duty Cycle 75
View Details