Manufacturer: Maxim Integrated
Win Source Part Number: 882303-MAX683EUA
Series: *
Features: Switching Regulator IC Output
Package: Bulk
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
REGULATED 5V-OUTPUT CHARGE PUMP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 882303-MAX683EUA | MAX683EUA |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MAX683EUA | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Bulk |