Rochester Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MAX682ESA MAX682ESA

Description
Manufacturer: Maxim Integrated Win Source Part Number: 882298-MAX682ESA Series: * Features: Switching Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 882298-MAX682ESA Series: * Features: Switching Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MAX682ESA - 882298-MAX682ESA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MAX682ESA
882298-MAX682ESA
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MAX682ESA 882298-MAX682ESA
Manufacturer: Maxim Integrated Win Source Part Number: 882298-MAX682ESA Series: * Features: Switching Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 882298-MAX682ESA
Series: *
Features: Switching Regulator IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MAX682ESA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MAX682ESA
PMIC - Voltage Regulators - DC DC Switching Regulators MAX682ESA
REGULATED 5V-OUTPUT CHARGE PUMP

REGULATED 5V-OUTPUT CHARGE PUMP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 882298-MAX682ESA MAX682ESA
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MAX682ESA PMIC - Voltage Regulators - DC DC Switching Regulators
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

REG711-5 50mA Switched-Cap DC/DC Converter - REG711EA-5/250G4 - Texas Instruments
Specs
Configuration / Function Buck-Boost
Package Type Other; VSSOP
Special Features Enable
View Details
3 suppliers
Voltage Regulators - DC DC Switching Regulators - 111-3046PBF - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers