Rochester Electronics PMIC - PMIC - Supervisors - MAX6710KUT-T MAX6710KUT-T

Description
Manufacturer: Maxim Integrated Win Source Part Number: 925585-MAX6710KUT-T Series: * Features: Supervisor Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 925585-MAX6710KUT-T Series: * Features: Supervisor Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - MAX6710KUT-T - 925585-MAX6710KUT-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MAX6710KUT-T
925585-MAX6710KUT-T
PMIC - PMIC - Supervisors - MAX6710KUT-T 925585-MAX6710KUT-T
Manufacturer: Maxim Integrated Win Source Part Number: 925585-MAX6710KUT-T Series: * Features: Supervisor Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 925585-MAX6710KUT-T
Series: *
Features: Supervisor Channel
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Supervisors - MAX6710KUT-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MAX6710KUT-T
PMIC - Supervisors MAX6710KUT-T
IC SUPERVISOR MPU

IC SUPERVISOR MPU

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 925585-MAX6710KUT-T MAX6710KUT-T
Product Name PMIC - PMIC - Supervisors - MAX6710KUT-T PMIC - Supervisors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7138941P - RS Components, Ltd.
Specs
Type SOT-89
View Details
Voltage Reference - 5962-8759401VYA - Quarktwin Technology Ltd.
Specs
Type SOIC; 10-CSOIC (0.241\", 6.12mm Width)
IQ 20000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
8 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4911 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 8 volts
View Details