Manufacturer: Maxim Integrated
Win Source Part Number: 925572-MAX66242ETB-A
Series: DeepCover®
Features: Authentication Chip 10-TDFN (3x4)
Package: 10-WFDFN Exposed Pad
Package: Bulk
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 10-TDFN (3x4)
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 925572-MAX66242ETB-A+ | MAX66242ETB-A+ |
| Product Name | Specialized ICs - MAX66242ETB-A+ | Specialized ICs |