Rochester Electronics PMIC - PMIC - Supervisors - MAX6342SUT MAX6342SUT

Description
Manufacturer: Maxim Integrated Win Source Part Number: 925538-MAX6342SUT Operating Temperature Range: -40°C ~ 125°C (TA) Features: Supervisor Push-Pull, Totem Pole Channel SOT-6 Package: Bulk Package: SOT-23-6 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 925538-MAX6342SUT Operating Temperature Range: -40°C ~ 125°C (TA) Features: Supervisor Push-Pull, Totem Pole Channel SOT-6 Package: Bulk Package: SOT-23-6 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - MAX6342SUT - 925538-MAX6342SUT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MAX6342SUT
925538-MAX6342SUT
PMIC - PMIC - Supervisors - MAX6342SUT 925538-MAX6342SUT
Manufacturer: Maxim Integrated Win Source Part Number: 925538-MAX6342SUT Operating Temperature Range: -40°C ~ 125°C (TA) Features: Supervisor Push-Pull, Totem Pole Channel SOT-6 Package: Bulk Package: SOT-23-6 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 925538-MAX6342SUT
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Supervisor Push-Pull, Totem Pole Channel SOT-6
Package: Bulk
Package: SOT-23-6
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: SOT-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Supervisors - MAX6342SUT - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MAX6342SUT
PMIC - Supervisors MAX6342SUT
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 925538-MAX6342SUT MAX6342SUT
Product Name PMIC - PMIC - Supervisors - MAX6342SUT PMIC - Supervisors
Output Options Inverting Push-Pull, Totem Pole
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1921878 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active Low, Push Pull
View Details
PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details
PMIC - PMIC - Supervisors - ADM1817-5ARTZ-REEL - 860116-ADM1817-5ARTZ-REEL - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details