Rochester Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MAX633ACSA MAX633ACSA

Description
Manufacturer: Maxim Integrated Win Source Part Number: 882201-MAX633ACSA Series: * Features: Regulator Output DC-DC Controller IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 882201-MAX633ACSA Series: * Features: Regulator Output DC-DC Controller IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MAX633ACSA - 882201-MAX633ACSA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MAX633ACSA
882201-MAX633ACSA
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MAX633ACSA 882201-MAX633ACSA
Manufacturer: Maxim Integrated Win Source Part Number: 882201-MAX633ACSA Series: * Features: Regulator Output DC-DC Controller IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 882201-MAX633ACSA
Series: *
Features: Regulator Output DC-DC Controller IC
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - MAX633ACSA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
MAX633ACSA
PMIC - Voltage Regulators - DC DC Switching Controllers MAX633ACSA
ADJUSTABLE STEP-UP SWITCHING REG

ADJUSTABLE STEP-UP SWITCHING REG

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 882201-MAX633ACSA MAX633ACSA
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MAX633ACSA PMIC - Voltage Regulators - DC DC Switching Controllers
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Automotive, Dual Synchronous, Low Voltage Buck - A8651KLPTR-T-1 - Allegro MicroSystems Inc.
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
View Details
8 suppliers
LM22677 5A SIMPLE SWITCHER?, Step-Down Voltage Reg. with Synchronization or Adjustable Switching Frequency - LM22677TJ-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; TO-263
View Details
8 suppliers
DC DC Switching Controllers - CHL8225-03CRT-ND - DigiKey
Specs
Configuration / Function Buck
Package Type Other; 40-VFQFN Exposed Pad
fsw 200 to 1200 kHz
View Details
4 suppliers