Rochester Electronics PMIC - PMIC - Supervisors - MAX6326UR28 MAX6326UR28

Description
Manufacturer: Maxim Integrated Win Source Part Number: 925532-MAX6326UR28 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Push-Pull, Totem Pole Channel SOT-23-3 Package: Bulk Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 925532-MAX6326UR28 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Push-Pull, Totem Pole Channel SOT-23-3 Package: Bulk Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - MAX6326UR28 - 925532-MAX6326UR28 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MAX6326UR28
925532-MAX6326UR28
PMIC - PMIC - Supervisors - MAX6326UR28 925532-MAX6326UR28
Manufacturer: Maxim Integrated Win Source Part Number: 925532-MAX6326UR28 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Push-Pull, Totem Pole Channel SOT-23-3 Package: Bulk Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 925532-MAX6326UR28
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Push-Pull, Totem Pole Channel SOT-23-3
Package: Bulk
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now
PMIC - Supervisors - MAX6326UR28 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MAX6326UR28
PMIC - Supervisors MAX6326UR28
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 925532-MAX6326UR28 MAX6326UR28
Product Name PMIC - PMIC - Supervisors - MAX6326UR28 PMIC - Supervisors
Output Options Inverting Push-Pull, Totem Pole
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907821P - RS Components, Ltd.
Specs
Type SC-70; SC-70
View Details
Voltage Reference - TL431BCDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details