Rochester Electronics PMIC - PMIC - Supervisors - MAX6321HPUK46CY MAX6321HPUK46CY

Description
Manufacturer: Maxim Integrated Win Source Part Number: 925531-MAX6321HPUK46 CY Operating Temperature Range: -40°C ~ 125°C (TA) Features: Supervisor Open Drain, Push-Pull Channel SOT-23-5 Package: Bulk Package: SC-74A, SOT-753 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 925531-MAX6321HPUK46 CY Operating Temperature Range: -40°C ~ 125°C (TA) Features: Supervisor Open Drain, Push-Pull Channel SOT-23-5 Package: Bulk Package: SC-74A, SOT-753 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - MAX6321HPUK46CY - 925531-MAX6321HPUK46CY - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MAX6321HPUK46CY
925531-MAX6321HPUK46CY
PMIC - PMIC - Supervisors - MAX6321HPUK46CY 925531-MAX6321HPUK46CY
Manufacturer: Maxim Integrated Win Source Part Number: 925531-MAX6321HPUK46 CY Operating Temperature Range: -40°C ~ 125°C (TA) Features: Supervisor Open Drain, Push-Pull Channel SOT-23-5 Package: Bulk Package: SC-74A, SOT-753 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 925531-MAX6321HPUK46CY
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Supervisor Open Drain, Push-Pull Channel SOT-23-5
Package: Bulk
Package: SC-74A, SOT-753
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now
PMIC - Supervisors - MAX6321HPUK46CY - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MAX6321HPUK46CY
PMIC - Supervisors MAX6321HPUK46CY
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 925531-MAX6321HPUK46CY MAX6321HPUK46CY
Product Name PMIC - PMIC - Supervisors - MAX6321HPUK46CY PMIC - Supervisors
Output Options Open Drain; Inverting Open Drain; Open Drain, Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922547 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active High; CMOS, Active Low, Active High
View Details