Rochester Electronics PMIC - PMIC - Supervisors - MAX6318MHUK46CY+ MAX6318MHUK46CY+

Description
Manufacturer: Maxim Integrated Win Source Part Number: 925529-MAX6318MHUK46 CY+ Operating Temperature Range: -40°C ~ 125°C (TA) Features: Supervisor Push-Pull, Bi-Directional 1 Channel SOT-23-5 Package: Bulk Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 925529-MAX6318MHUK46 CY+ Operating Temperature Range: -40°C ~ 125°C (TA) Features: Supervisor Push-Pull, Bi-Directional 1 Channel SOT-23-5 Package: Bulk Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - MAX6318MHUK46CY+ - 925529-MAX6318MHUK46CY+ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MAX6318MHUK46CY+
925529-MAX6318MHUK46CY+
PMIC - PMIC - Supervisors - MAX6318MHUK46CY+ 925529-MAX6318MHUK46CY+
Manufacturer: Maxim Integrated Win Source Part Number: 925529-MAX6318MHUK46 CY+ Operating Temperature Range: -40°C ~ 125°C (TA) Features: Supervisor Push-Pull, Bi-Directional 1 Channel SOT-23-5 Package: Bulk Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Maxim Integrated
Win Source Part Number: 925529-MAX6318MHUK46CY+
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Supervisor Push-Pull, Bi-Directional 1 Channel SOT-23-5
Package: Bulk
Package: SC-74A, SOT-753
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 925529-MAX6318MHUK46CY+
Product Name PMIC - PMIC - Supervisors - MAX6318MHUK46CY+
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1916917 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active Low; Active High; Active High, Active Low
View Details
Voltage Reference - TL431BMFDTVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM13305-18ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details