The MAX6241BCPA is a low-noise, precision voltage reference with a fixed output voltage of 4.096V. It features a low temperature coefficient of 1.0ppm/°C and an initial accuracy of ±0.02%. The device supports output currents of up to ±15mA, making it suitable for various applications including high-resolution analog-to-digital and digital-to-analog converters, as well as precision current sources. It operates within an input voltage range of 8V to 36V and has low power consumption of 18mW. The MAX6241BCPA is available in an 8-pin plastic DIP package and offers optional noise reduction and voltage trimming capabilities. Its excellent line and load regulation, along with low output impedance at high frequencies, make it a reliable choice for high-accuracy industrial and process control applications.
IC VREF SERIES 0.1% 8DIP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | MAX6241BCPA |
| Product Name | PMIC - Voltage Reference |
| Package Type | DIP |