Rochester Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MAX619ESA MAX619ESA

Description
Manufacturer: Maxim Integrated Win Source Part Number: 848983-MAX619ESA Features: Switching Regulator IC Output Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 848983-MAX619ESA Features: Switching Regulator IC Output Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MAX619ESA - 848983-MAX619ESA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MAX619ESA
848983-MAX619ESA
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MAX619ESA 848983-MAX619ESA
Manufacturer: Maxim Integrated Win Source Part Number: 848983-MAX619ESA Features: Switching Regulator IC Output Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 848983-MAX619ESA
Features: Switching Regulator IC Output
Package: Tube
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MAX619ESA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MAX619ESA
PMIC - Voltage Regulators - DC DC Switching Regulators MAX619ESA
IC REG CHARGE PUMP 5V 50MA 8SOIC

IC REG CHARGE PUMP 5V 50MA 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 848983-MAX619ESA MAX619ESA
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MAX619ESA PMIC - Voltage Regulators - DC DC Switching Regulators
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1908023P - RS Components, Ltd.
Specs
IOUT 0.1000 amps
Efficiency 99.9 %
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1109AAR-12 - Lingto Electronic Limited
Specs
Output Voltage Type Fixed
IOUT 1.2 amps
fsw 120 kHz
View Details