The MAX6161BESA is a precision, low-dropout voltage reference from Lingto Electronic Limited, designed for applications requiring high accuracy and low power consumption. It operates within an input voltage range of 1.45V to 12.6V and provides a fixed output voltage of 1.25V with an initial accuracy of ±4mV. The device features a low temperature coefficient of 15ppm/°C and typically consumes only 100OºA of supply current, making it suitable for battery-operated systems. This voltage reference can source up to 4mA and sink 2mA of load current, with a maximum dropout voltage of 200mV at 1mA load. It is stable with capacitive loads of 1OºF and does not require an external compensation capacitor, which helps save board space. The MAX6161BESA is housed in an 8-pin SO package and is rated for operation over an extended temperature range of -40°C to +85°C. Its specifications make it ideal for use in analog-to-digital converters, portable battery-powered devices, and precision voltage systems.
IC VREF SERIES 0.32% 8SOIC
| Lingto Electronic Limited | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | MAX6161BESA |
| Product Name | PMIC - Voltage Reference |
| Package Type | SOIC |