MAX6160EUS -- PMIC - VOLTAGE REFERENCE
Rochester Electronics
PMIC - Voltage Reference
MAX6160EUS
Description
VOLTAGE REFERENCE
-
Lingto Electronic Limited
Datasheet
Description
VOLTAGE REFERENCE
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Voltage Reference Chips |
|
Product Number
|
MAX6160EUS |
|
Product Name
|
PMIC - Voltage Reference |
Unlock Full Specs
to access all available technical data
Similar Products
VREF Type
Fixed
Package Type
Other; SOIC,TO-92
VREF
2.49 volts
View Details
5 suppliers
Renesas Electronics Corporation
Type
Series
Package Type
SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
TC
10 ppm/C
View Details
4 suppliers