Rochester Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MAX608ESA MAX608ESA

Description
Manufacturer: Maxim Integrated Win Source Part Number: 882122-MAX608ESA Features: Regulator Output DC-DC Controller IC Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 882122-MAX608ESA Features: Regulator Output DC-DC Controller IC Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MAX608ESA - 882122-MAX608ESA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MAX608ESA
882122-MAX608ESA
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MAX608ESA 882122-MAX608ESA
Manufacturer: Maxim Integrated Win Source Part Number: 882122-MAX608ESA Features: Regulator Output DC-DC Controller IC Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 882122-MAX608ESA
Features: Regulator Output DC-DC Controller IC
Package: Tube
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - MAX608ESA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
MAX608ESA
PMIC - Voltage Regulators - DC DC Switching Controllers MAX608ESA
IC REG CTRLR BOOST 8SOIC

IC REG CTRLR BOOST 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 882122-MAX608ESA MAX608ESA
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MAX608ESA PMIC - Voltage Regulators - DC DC Switching Controllers
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - IP2001TRPBF - Lingto Electronic Limited
Specs
IOUT 20 amps
fsw 150 to 1000 kHz
View Details
2 suppliers
Switching Regulators - 1883362 - RS Components, Ltd.
Specs
Package Type Other; Smd
Efficiency 70 %
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details