Rochester Electronics PMIC - PMIC - Hot Swap Controllers - MAX5906EEE+ MAX5906EEE+

Description
Manufacturer: Maxim Integrated Win Source Part Number: 882094-MAX5906EEE+ Series: VariableSpeed/BiLeve l™ Operating Temperature Range: -40°C ~ 85°C Features: Hot Swap Controller, Sequencer 2 Channel PCI Express® 16-QSOP Package: Bulk Package: 16-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-QSOP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 882094-MAX5906EEE+ Series: VariableSpeed/BiLeve l™ Operating Temperature Range: -40°C ~ 85°C Features: Hot Swap Controller, Sequencer 2 Channel PCI Express® 16-QSOP Package: Bulk Package: 16-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-QSOP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - MAX5906EEE+ - 882094-MAX5906EEE+ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - MAX5906EEE+
882094-MAX5906EEE+
PMIC - PMIC - Hot Swap Controllers - MAX5906EEE+ 882094-MAX5906EEE+
Manufacturer: Maxim Integrated Win Source Part Number: 882094-MAX5906EEE+ Series: VariableSpeed/BiLeve l™ Operating Temperature Range: -40°C ~ 85°C Features: Hot Swap Controller, Sequencer 2 Channel PCI Express® 16-QSOP Package: Bulk Package: 16-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-QSOP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Maxim Integrated
Win Source Part Number: 882094-MAX5906EEE+
Series: VariableSpeed/BiLevel™
Operating Temperature Range: -40°C ~ 85°C
Features: Hot Swap Controller, Sequencer 2 Channel PCI Express® 16-QSOP
Package: Bulk
Package: 16-SSOP (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 16-QSOP
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 882094-MAX5906EEE+
Product Name PMIC - PMIC - Hot Swap Controllers - MAX5906EEE+
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907787 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
PMIC - Supervisors - ADM13307-5ARZ - Lingto Electronic Limited
Specs
Number of Supplies 3; 3
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TL431BMFDTVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details