Rochester Electronics Data Acquisition - Data Acquisition - Digital Potentiometers - MAX5461EXT-T MAX5461EXT-T

Description
Manufacturer: Maxim Integrated Win Source Part Number: 882075-MAX5461EXT-T Series: * Features: Digital Potentiometer Ohm Circuit Taps Interface Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 882075-MAX5461EXT-T Series: * Features: Digital Potentiometer Ohm Circuit Taps Interface Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - MAX5461EXT-T
882075-MAX5461EXT-T
Data Acquisition - Data Acquisition - Digital Potentiometers - MAX5461EXT-T 882075-MAX5461EXT-T
Manufacturer: Maxim Integrated Win Source Part Number: 882075-MAX5461EXT-T Series: * Features: Digital Potentiometer Ohm Circuit Taps Interface Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 882075-MAX5461EXT-T
Series: *
Features: Digital Potentiometer Ohm Circuit Taps Interface
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - MAX5461EXT-T - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MAX5461EXT-T
Data Acquisition - Digital Potentiometers MAX5461EXT-T
32-TAP FLEAPOT, 2-WIRE DIGIPOT

32-TAP FLEAPOT, 2-WIRE DIGIPOT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 882075-MAX5461EXT-T MAX5461EXT-T
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - MAX5461EXT-T Data Acquisition - Digital Potentiometers
Potentiometer Type Digital Potentiometer Digital Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Potentiometer - comexflex-potentiometer - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details
Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Rotary Potentiometers - 04-0989-0680 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Potentiometer - 66628611 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 250 ohms
Tolerance 10 +/- %
View Details