Rochester Electronics Data Acquisition - Data Acquisition - Digital Potentiometers - MAX5401EKA-T MAX5401EKA-T

Description
Manufacturer: Maxim Integrated Win Source Part Number: 882066-MAX5401EKA-T Series: SOT-PoT™ Features: Digital Potentiometer Ohm 1 Circuit Taps Interface Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 2500 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 882066-MAX5401EKA-T Series: SOT-PoT™ Features: Digital Potentiometer Ohm 1 Circuit Taps Interface Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 2500 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Digital Potentiometers - MAX5401EKA-T - 882066-MAX5401EKA-T - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - MAX5401EKA-T
882066-MAX5401EKA-T
Data Acquisition - Data Acquisition - Digital Potentiometers - MAX5401EKA-T 882066-MAX5401EKA-T
Manufacturer: Maxim Integrated Win Source Part Number: 882066-MAX5401EKA-T Series: SOT-PoT™ Features: Digital Potentiometer Ohm 1 Circuit Taps Interface Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 2500 HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 882066-MAX5401EKA-T
Series: SOT-PoT™
Features: Digital Potentiometer Ohm 1 Circuit Taps Interface
Package: Bulk
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 882066-MAX5401EKA-T
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - MAX5401EKA-T
Potentiometer Type Digital Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Digital Potentiometers - 1905279 - RS Components, Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface mount
Potentiometer Type Digital Potentiometer
Resistance Taper Linear; Linear
View Details
22mm Potentiometer 800F PB - 800FP-POT2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 500 ohms
View Details
ComEx flex Potentiometer - comexflex-potentiometer - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details