Rochester Electronics Data Acquisition - Digital to Analog Converters (DAC) MAX5171AEEE

Description
IC DAC 14BIT V-OUT 16QSOP
Description
IC DAC 14BIT V-OUT 16QSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX5171AEEE is a low-power, 14-bit digital-to-analog converter (DAC) designed for voltage output applications. It operates from a single +5V supply and features a precision output amplifier, making it suitable for various applications including industrial process control and microprocessor-controlled systems. The device has a full-scale output range of +4.096V and consumes only 260µA of supply current, which reduces to 1µA in shutdown mode. The MAX5171AEEE utilizes a 3-wire serial interface compatible with SPI, QSPI, and MICROWIRE standards, allowing for flexible integration into existing systems. It includes features such as a programmable power-up reset, software and hardware shutdown options, and a glitch-free output voltage during power-up. The device is specified for an extended temperature range of -40°C to +85°C and is available in a compact 16-pin QSOP package. Engineers may find the MAX5171AEEE particularly useful for applications requiring precise voltage output with low power consumption and a robust feature set.

Datasheet Summary
Powered by GS/AI

The MAX5171AEEE is a low-power, 14-bit digital-to-analog converter (DAC) designed for voltage output applications. It operates from a single +5V supply and features a precision output amplifier, making it suitable for various applications including industrial process control and microprocessor-controlled systems. The device has a full-scale output range of +4.096V and consumes only 260µA of supply current, which reduces to 1µA in shutdown mode. The MAX5171AEEE utilizes a 3-wire serial interface compatible with SPI, QSPI, and MICROWIRE standards, allowing for flexible integration into existing systems. It includes features such as a programmable power-up reset, software and hardware shutdown options, and a glitch-free output voltage during power-up. The device is specified for an extended temperature range of -40°C to +85°C and is available in a compact 16-pin QSOP package. Engineers may find the MAX5171AEEE particularly useful for applications requiring precise voltage output with low power consumption and a robust feature set.

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Digital to Analog Converters (DAC) - MAX5171AEEE - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
MAX5171AEEE
Data Acquisition - Digital to Analog Converters (DAC) MAX5171AEEE
IC DAC 14BIT V-OUT 16QSOP

IC DAC 14BIT V-OUT 16QSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MAX5171AEEE
Product Name Data Acquisition - Digital to Analog Converters (DAC)
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1904620 - RS Components, Ltd.
Specs
Interface Type Parallel; SPI; Microwire; Microwire, parallel, qspi, spi
Package Type So
Features Single-Supply
View Details
ADS7869 12-Ch 7 Simultaneous Sampling, Analog Motor Control Front End w/3 1MSPS, 12-Bit ADCs - ADS7869IPZT - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type TQFP
Screening Level Catalog
View Details
3 suppliers
Universal Semiconductor, Inc.
Specs
Package Type SOIC; DIP; CERDIP, Leadless Chip Carrier, Die
Production Status Full-Production
Screening Level Commercial; Industrial
View Details